Vishay Intertechnology, Inc. RES 1.74K OHM 7W 1% WW AXIAL RWR84S1741FMBSL

Description
RES 1.74Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 7W 1% WW AXIAL - RWR84S1741FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 7W 1% WW AXIAL
RWR84S1741FMBSL
RES 1.74K OHM 7W 1% WW AXIAL RWR84S1741FMBSL
RES 1.74Kohm 7W 1% WW AXIAL

RES 1.74Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1741FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1741FMBSL-ND
Through Hole Resistors RWR84S1741FMBSL-ND
1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1741FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1741FMBSL
Wirewound Resistors 3110-RWR84S1741FMBSL
EGS-10-80 1.74K 1% RWR84S1741FM BSL

EGS-10-80 1.74K 1% RWR84S1741FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1741FMBSL RWR84S1741FMBSL-ND 3110-RWR84S1741FMBSL
Product Name RES 1.74K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers