Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1240FRBSL

Description
EGS-10-80 124 1% RWR84S1240FR BSL
Request a Quote Datasheet
Description
EGS-10-80 124 1% RWR84S1240FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1240FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1240FRBSL
Wirewound Resistors 3110-RWR84S1240FRBSL
EGS-10-80 124 1% RWR84S1240FR BSL

EGS-10-80 124 1% RWR84S1240FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1240FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1240FRBSL-ND
Through Hole Resistors RWR84S1240FRBSL-ND
124 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 124 OHM 7W 1% WW AXIAL - RWR84S1240FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 7W 1% WW AXIAL
RWR84S1240FRBSL
RES 124 OHM 7W 1% WW AXIAL RWR84S1240FRBSL
RES 124ohm 7W 1% WW AXIAL

RES 124ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1240FRBSL RWR84S1240FRBSL-ND RWR84S1240FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 124 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details