Vishay Intertechnology, Inc. RES 17.8 OHM 7W 1% WW AXIAL RWR84S17R8FRRSL

Description
RES 17.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 7W 1% WW AXIAL - RWR84S17R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 7W 1% WW AXIAL
RWR84S17R8FRRSL
RES 17.8 OHM 7W 1% WW AXIAL RWR84S17R8FRRSL
RES 17.8ohm 7W 1% WW AXIAL

RES 17.8ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S17R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S17R8FRRSL
Wirewound Resistors 3110-RWR84S17R8FRRSL
EGS-10-80 17.8 1% RWR84S17R8FR RSL

EGS-10-80 17.8 1% RWR84S17R8FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S17R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S17R8FRRSL-ND
Through Hole Resistors RWR84S17R8FRRSL-ND
17.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S17R8FRRSL 3110-RWR84S17R8FRRSL RWR84S17R8FRRSL-ND
Product Name RES 17.8 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details