EGS-10-80 1 .1% RWR84S1R00BR B12
1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1ohm 7W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S1R00BRB12 | RWR84S1R00BRB12-ND | RWR84S1R00BRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1 OHM 7W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |