Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1650FRBSL

Description
165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1650FRBSL-ND
Through Hole Resistors RWR84S1650FRBSL-ND
165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1650FRBSL
Wirewound Resistors 3110-RWR84S1650FRBSL
EGS-10-80 165 1% RWR84S1650FR BSL

EGS-10-80 165 1% RWR84S1650FR BSL

Supplier's Site Datasheet
RES 165 OHM 7W 1% WW AXIAL - RWR84S1650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 7W 1% WW AXIAL
RWR84S1650FRBSL
RES 165 OHM 7W 1% WW AXIAL RWR84S1650FRBSL
RES 165ohm 7W 1% WW AXIAL

RES 165ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1650FRBSL-ND 3110-RWR84S1650FRBSL RWR84S1650FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 165 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers