Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R58FRB12

Description
1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R58FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R58FRB12-ND
Through Hole Resistors RWR84S1R58FRB12-ND
1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R58FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R58FRB12
Wirewound Resistors 3110-RWR84S1R58FRB12
EGS-10-80 1.58 1% RWR84S1R58FR B12

EGS-10-80 1.58 1% RWR84S1R58FR B12

Supplier's Site Datasheet
RES 1.58 OHM 7W 1% WW AXIAL - RWR84S1R58FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 7W 1% WW AXIAL
RWR84S1R58FRB12
RES 1.58 OHM 7W 1% WW AXIAL RWR84S1R58FRB12
RES 1.58ohm 7W 1% WW AXIAL

RES 1.58ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R58FRB12-ND 3110-RWR84S1R58FRB12 RWR84S1R58FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.58 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers