Vishay Intertechnology, Inc. RES 1.78K OHM 7W 1% WW AXIAL RWR84S1781FRB12

Description
RES 1.78Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 7W 1% WW AXIAL - RWR84S1781FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 7W 1% WW AXIAL
RWR84S1781FRB12
RES 1.78K OHM 7W 1% WW AXIAL RWR84S1781FRB12
RES 1.78Kohm 7W 1% WW AXIAL

RES 1.78Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1781FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1781FRB12-ND
Through Hole Resistors RWR84S1781FRB12-ND
1.78 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1781FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1781FRB12
Wirewound Resistors 3110-RWR84S1781FRB12
EGS-10-80 1.78K 1% RWR84S1781FR B12

EGS-10-80 1.78K 1% RWR84S1781FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1781FRB12 RWR84S1781FRB12-ND 3110-RWR84S1781FRB12
Product Name RES 1.78K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details