Vishay Intertechnology, Inc. Wirewound Resistors RWR84S19R1FSBSL

Description
EGS-10-80 19.1 1% RWR84S19R1FS BSL
Request a Quote Datasheet
Description
EGS-10-80 19.1 1% RWR84S19R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S19R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R1FSBSL
Wirewound Resistors 3110-RWR84S19R1FSBSL
EGS-10-80 19.1 1% RWR84S19R1FS BSL

EGS-10-80 19.1 1% RWR84S19R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S19R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R1FSBSL-ND
Through Hole Resistors RWR84S19R1FSBSL-ND
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 7W 1% WW AXIAL - RWR84S19R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 7W 1% WW AXIAL
RWR84S19R1FSBSL
RES 19.1 OHM 7W 1% WW AXIAL RWR84S19R1FSBSL
RES 19.1ohm 7W 1% WW AXIAL

RES 19.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S19R1FSBSL RWR84S19R1FSBSL-ND RWR84S19R1FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 19.1 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers