Vishay Intertechnology, Inc. RES 162 OHM 7W 1% WW AXIAL RWR84S1620FSS73

Description
RES 162ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 7W 1% WW AXIAL - RWR84S1620FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 7W 1% WW AXIAL
RWR84S1620FSS73
RES 162 OHM 7W 1% WW AXIAL RWR84S1620FSS73
RES 162ohm 7W 1% WW AXIAL

RES 162ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1620FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1620FSS73-ND
Through Hole Resistors RWR84S1620FSS73-ND
162 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1620FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1620FSS73
Wirewound Resistors 3110-RWR84S1620FSS73
EGS-10-80 162 1% RWR84S1620FS S73

EGS-10-80 162 1% RWR84S1620FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1620FSS73 RWR84S1620FSS73-ND 3110-RWR84S1620FSS73
Product Name RES 162 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details