Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R24FSS73

Description
1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R24FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R24FSS73-ND
Through Hole Resistors RWR84S1R24FSS73-ND
1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R24FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R24FSS73
Wirewound Resistors 3110-RWR84S1R24FSS73
EGS-10-80 1.24 1% RWR84S1R24FS S73

EGS-10-80 1.24 1% RWR84S1R24FS S73

Supplier's Site Datasheet
RES 1.24 OHM 7W 1% WW AXIAL - RWR84S1R24FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 7W 1% WW AXIAL
RWR84S1R24FSS73
RES 1.24 OHM 7W 1% WW AXIAL RWR84S1R24FSS73
RES 1.24ohm 7W 1% WW AXIAL

RES 1.24ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R24FSS73-ND 3110-RWR84S1R24FSS73 RWR84S1R24FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.24 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details