Vishay Intertechnology, Inc. Wirewound Resistors RWR84S14R0FRB12

Description
EGS-10-80 14 1% RWR84S14R0FR B12
Request a Quote Datasheet
Description
EGS-10-80 14 1% RWR84S14R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S14R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R0FRB12
Wirewound Resistors 3110-RWR84S14R0FRB12
EGS-10-80 14 1% RWR84S14R0FR B12

EGS-10-80 14 1% RWR84S14R0FR B12

Supplier's Site Datasheet
RES 14 OHM 7W 1% WW AXIAL - RWR84S14R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 7W 1% WW AXIAL
RWR84S14R0FRB12
RES 14 OHM 7W 1% WW AXIAL RWR84S14R0FRB12
RES 14ohm 7W 1% WW AXIAL

RES 14ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S14R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R0FRB12-ND
Through Hole Resistors RWR84S14R0FRB12-ND
14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S14R0FRB12 RWR84S14R0FRB12 RWR84S14R0FRB12-ND
Product Name Wirewound Resistors RES 14 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers