Vishay Intertechnology, Inc. RES 1 OHM 7W 0.1% WW AXIAL RWR84S1R00BRRSL

Description
RES 1ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 7W 0.1% WW AXIAL - RWR84S1R00BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 7W 0.1% WW AXIAL
RWR84S1R00BRRSL
RES 1 OHM 7W 0.1% WW AXIAL RWR84S1R00BRRSL
RES 1ohm 7W 0.1% WW AXIAL

RES 1ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R00BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R00BRRSL
Wirewound Resistors 3110-RWR84S1R00BRRSL
EGS-10-80 1 .1% RWR84S1R00BR RSL

EGS-10-80 1 .1% RWR84S1R00BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R00BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R00BRRSL-ND
Through Hole Resistors RWR84S1R00BRRSL-ND
1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R00BRRSL 3110-RWR84S1R00BRRSL RWR84S1R00BRRSL-ND
Product Name RES 1 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details