Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1780FRRSL

Description
178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1780FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1780FRRSL-ND
Through Hole Resistors RWR84S1780FRRSL-ND
178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1780FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1780FRRSL
Wirewound Resistors 3110-RWR84S1780FRRSL
EGS-10-80 178 1% RWR84S1780FR RSL

EGS-10-80 178 1% RWR84S1780FR RSL

Supplier's Site Datasheet
RES 178 OHM 7W 1% WW AXIAL - RWR84S1780FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 7W 1% WW AXIAL
RWR84S1780FRRSL
RES 178 OHM 7W 1% WW AXIAL RWR84S1780FRRSL
RES 178ohm 7W 1% WW AXIAL

RES 178ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1780FRRSL-ND 3110-RWR84S1780FRRSL RWR84S1780FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 178 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details