Vishay Intertechnology, Inc. RES 12.4 OHM 7W 1% WW AXIAL RWR84S12R4FRBSL

Description
RES 12.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 7W 1% WW AXIAL - RWR84S12R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 7W 1% WW AXIAL
RWR84S12R4FRBSL
RES 12.4 OHM 7W 1% WW AXIAL RWR84S12R4FRBSL
RES 12.4ohm 7W 1% WW AXIAL

RES 12.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S12R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S12R4FRBSL-ND
Through Hole Resistors RWR84S12R4FRBSL-ND
12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S12R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S12R4FRBSL
Wirewound Resistors 3110-RWR84S12R4FRBSL
EGS-10-80 12.4 1% RWR84S12R4FR BSL

EGS-10-80 12.4 1% RWR84S12R4FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S12R4FRBSL RWR84S12R4FRBSL-ND 3110-RWR84S12R4FRBSL
Product Name RES 12.4 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details