Vishay Intertechnology, Inc. Wirewound Resistors RWR84S19R6FSS73

Description
EGS-10-80 19.6 1% RWR84S19R6FS S73
Request a Quote Datasheet
Description
EGS-10-80 19.6 1% RWR84S19R6FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S19R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R6FSS73
Wirewound Resistors 3110-RWR84S19R6FSS73
EGS-10-80 19.6 1% RWR84S19R6FS S73

EGS-10-80 19.6 1% RWR84S19R6FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S19R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R6FSS73-ND
Through Hole Resistors RWR84S19R6FSS73-ND
19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.6 OHM 7W 1% WW AXIAL - RWR84S19R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 7W 1% WW AXIAL
RWR84S19R6FSS73
RES 19.6 OHM 7W 1% WW AXIAL RWR84S19R6FSS73
RES 19.6ohm 7W 1% WW AXIAL

RES 19.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S19R6FSS73 RWR84S19R6FSS73-ND RWR84S19R6FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 19.6 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details