Vishay Intertechnology, Inc. Wirewound Resistors RWR84S18R7FRBSL

Description
EGS-10-80 18.7 1% RWR84S18R7FR BSL
Request a Quote Datasheet
Description
EGS-10-80 18.7 1% RWR84S18R7FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S18R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S18R7FRBSL
Wirewound Resistors 3110-RWR84S18R7FRBSL
EGS-10-80 18.7 1% RWR84S18R7FR BSL

EGS-10-80 18.7 1% RWR84S18R7FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S18R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S18R7FRBSL-ND
Through Hole Resistors RWR84S18R7FRBSL-ND
18.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.7 OHM 7W 1% WW AXIAL - RWR84S18R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 7W 1% WW AXIAL
RWR84S18R7FRBSL
RES 18.7 OHM 7W 1% WW AXIAL RWR84S18R7FRBSL
RES 18.7ohm 7W 1% WW AXIAL

RES 18.7ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S18R7FRBSL RWR84S18R7FRBSL-ND RWR84S18R7FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 18.7 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details