Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1580FSBSL

Description
EGS-10-80 158 1% RWR84S1580FS BSL
Request a Quote Datasheet
Description
EGS-10-80 158 1% RWR84S1580FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1580FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1580FSBSL
Wirewound Resistors 3110-RWR84S1580FSBSL
EGS-10-80 158 1% RWR84S1580FS BSL

EGS-10-80 158 1% RWR84S1580FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1580FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1580FSBSL-ND
Through Hole Resistors RWR84S1580FSBSL-ND
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 158 OHM 7W 1% WW AXIAL - RWR84S1580FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 7W 1% WW AXIAL
RWR84S1580FSBSL
RES 158 OHM 7W 1% WW AXIAL RWR84S1580FSBSL
RES 158ohm 7W 1% WW AXIAL

RES 158ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1580FSBSL RWR84S1580FSBSL-ND RWR84S1580FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 158 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers