Vishay Intertechnology, Inc. RES 12.3K OHM 7W 0.1% WW AXIAL RWR84S1232BPB12

Description
RES 12.3Kohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 7W 0.1% WW AXIAL - RWR84S1232BPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 7W 0.1% WW AXIAL
RWR84S1232BPB12
RES 12.3K OHM 7W 0.1% WW AXIAL RWR84S1232BPB12
RES 12.3Kohm 7W 0.1% WW AXIAL

RES 12.3Kohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1232BPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1232BPB12
Wirewound Resistors 3110-RWR84S1232BPB12
EGS-10-80 12.3K .1% RWR84S1232BP B12

EGS-10-80 12.3K .1% RWR84S1232BP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1232BPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1232BPB12-ND
Through Hole Resistors RWR84S1232BPB12-ND
12.3 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.3 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1232BPB12 3110-RWR84S1232BPB12 RWR84S1232BPB12-ND
Product Name RES 12.3K OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details