Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1330FRS73

Description
EGS-10-80 133 1% RWR84S1330FR S73
Request a Quote Datasheet
Description
EGS-10-80 133 1% RWR84S1330FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1330FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1330FRS73
Wirewound Resistors 3110-RWR84S1330FRS73
EGS-10-80 133 1% RWR84S1330FR S73

EGS-10-80 133 1% RWR84S1330FR S73

Supplier's Site Datasheet
RES 133 OHM 7W 1% WW AXIAL - RWR84S1330FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 7W 1% WW AXIAL
RWR84S1330FRS73
RES 133 OHM 7W 1% WW AXIAL RWR84S1330FRS73
RES 133ohm 7W 1% WW AXIAL

RES 133ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1330FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1330FRS73-ND
Through Hole Resistors RWR84S1330FRS73-ND
133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1330FRS73 RWR84S1330FRS73 RWR84S1330FRS73-ND
Product Name Wirewound Resistors RES 133 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers