Vishay Intertechnology, Inc. RES 133 OHM 7W 1% WW AXIAL RWR84S1330FRBSL

Description
RES 133ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 7W 1% WW AXIAL - RWR84S1330FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 7W 1% WW AXIAL
RWR84S1330FRBSL
RES 133 OHM 7W 1% WW AXIAL RWR84S1330FRBSL
RES 133ohm 7W 1% WW AXIAL

RES 133ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1330FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1330FRBSL
Wirewound Resistors 3110-RWR84S1330FRBSL
EGS-10-80 133 1% RWR84S1330FR BSL

EGS-10-80 133 1% RWR84S1330FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1330FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1330FRBSL-ND
Through Hole Resistors RWR84S1330FRBSL-ND
133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1330FRBSL 3110-RWR84S1330FRBSL RWR84S1330FRBSL-ND
Product Name RES 133 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1623779-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers