Vishay Intertechnology, Inc. RES 143 OHM 7W 1% WW AXIAL RWR84S1430FRB12

Description
RES 143ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 143ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 7W 1% WW AXIAL - RWR84S1430FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 7W 1% WW AXIAL
RWR84S1430FRB12
RES 143 OHM 7W 1% WW AXIAL RWR84S1430FRB12
RES 143ohm 7W 1% WW AXIAL

RES 143ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1430FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1430FRB12-ND
Through Hole Resistors RWR84S1430FRB12-ND
143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1430FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1430FRB12
Wirewound Resistors 3110-RWR84S1430FRB12
EGS-10-80 143 1% RWR84S1430FR B12

EGS-10-80 143 1% RWR84S1430FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1430FRB12 RWR84S1430FRB12-ND 3110-RWR84S1430FRB12
Product Name RES 143 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details