Vishay Intertechnology, Inc. RES 1.33 OHM 7W 1% WW AXIAL RWR84S1R33FRB12

Description
RES 1.33ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 7W 1% WW AXIAL - RWR84S1R33FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 7W 1% WW AXIAL
RWR84S1R33FRB12
RES 1.33 OHM 7W 1% WW AXIAL RWR84S1R33FRB12
RES 1.33ohm 7W 1% WW AXIAL

RES 1.33ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R33FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R33FRB12
Wirewound Resistors 3110-RWR84S1R33FRB12
EGS-10-80 1.33 1% RWR84S1R33FR B12

EGS-10-80 1.33 1% RWR84S1R33FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R33FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R33FRB12-ND
Through Hole Resistors RWR84S1R33FRB12-ND
1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R33FRB12 3110-RWR84S1R33FRB12 RWR84S1R33FRB12-ND
Product Name RES 1.33 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details