Vishay Intertechnology, Inc. RES 1 OHM 7W 0.1% WW AXIAL RWR84S1R00BRBSL

Description
RES 1ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 7W 0.1% WW AXIAL - RWR84S1R00BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 7W 0.1% WW AXIAL
RWR84S1R00BRBSL
RES 1 OHM 7W 0.1% WW AXIAL RWR84S1R00BRBSL
RES 1ohm 7W 0.1% WW AXIAL

RES 1ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1R00BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R00BRBSL-ND
Through Hole Resistors RWR84S1R00BRBSL-ND
1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R00BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R00BRBSL
Wirewound Resistors 3110-RWR84S1R00BRBSL
EGS-10-80 1 .1% RWR84S1R00BR BSL

EGS-10-80 1 .1% RWR84S1R00BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R00BRBSL RWR84S1R00BRBSL-ND 3110-RWR84S1R00BRBSL
Product Name RES 1 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details