RES 14ohm 7W 0.1% WW AXIAL
14 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 14 .1% RWR84S14R0BS BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S14R0BSBSL | RWR84S14R0BSBSL-ND | 3110-RWR84S14R0BSBSL |
| Product Name | RES 14 OHM 7W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 14 ohms | 14 ohms | 14 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |