Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1870FRBSL

Description
EGS-10-80 187 1% RWR84S1870FR BSL
Request a Quote Datasheet
Description
EGS-10-80 187 1% RWR84S1870FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1870FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1870FRBSL
Wirewound Resistors 3110-RWR84S1870FRBSL
EGS-10-80 187 1% RWR84S1870FR BSL

EGS-10-80 187 1% RWR84S1870FR BSL

Supplier's Site Datasheet
RES 187 OHM 7W 1% WW AXIAL - RWR84S1870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 7W 1% WW AXIAL
RWR84S1870FRBSL
RES 187 OHM 7W 1% WW AXIAL RWR84S1870FRBSL
RES 187ohm 7W 1% WW AXIAL

RES 187ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1870FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1870FRBSL-ND
Through Hole Resistors RWR84S1870FRBSL-ND
187 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1870FRBSL RWR84S1870FRBSL RWR84S1870FRBSL-ND
Product Name Wirewound Resistors RES 187 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers