Vishay Intertechnology, Inc. RES 178 OHM 7W 1% WW AXIAL RWR84S1780FSS73

Description
RES 178ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 178ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 7W 1% WW AXIAL - RWR84S1780FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 7W 1% WW AXIAL
RWR84S1780FSS73
RES 178 OHM 7W 1% WW AXIAL RWR84S1780FSS73
RES 178ohm 7W 1% WW AXIAL

RES 178ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1780FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1780FSS73
Wirewound Resistors 3110-RWR84S1780FSS73
EGS-10-80 178 1% RWR84S1780FS S73

EGS-10-80 178 1% RWR84S1780FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1780FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1780FSS73-ND
Through Hole Resistors RWR84S1780FSS73-ND
178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1780FSS73 3110-RWR84S1780FSS73 RWR84S1780FSS73-ND
Product Name RES 178 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details