Vishay Intertechnology, Inc. RES 1.24 OHM 7W 1% WW AXIAL RWR84S1R24FSBSL

Description
RES 1.24ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 7W 1% WW AXIAL - RWR84S1R24FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 7W 1% WW AXIAL
RWR84S1R24FSBSL
RES 1.24 OHM 7W 1% WW AXIAL RWR84S1R24FSBSL
RES 1.24ohm 7W 1% WW AXIAL

RES 1.24ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1R24FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R24FSBSL-ND
Through Hole Resistors RWR84S1R24FSBSL-ND
1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R24FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R24FSBSL
Wirewound Resistors 3110-RWR84S1R24FSBSL
EGS-10-80 1.24 1% RWR84S1R24FS BSL

EGS-10-80 1.24 1% RWR84S1R24FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R24FSBSL RWR84S1R24FSBSL-ND 3110-RWR84S1R24FSBSL
Product Name RES 1.24 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details