Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R47FSBSL

Description
EGS-10-80 1.47 1% RWR84S1R47FS BSL
Request a Quote Datasheet
Description
EGS-10-80 1.47 1% RWR84S1R47FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R47FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R47FSBSL
Wirewound Resistors 3110-RWR84S1R47FSBSL
EGS-10-80 1.47 1% RWR84S1R47FS BSL

EGS-10-80 1.47 1% RWR84S1R47FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R47FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R47FSBSL-ND
Through Hole Resistors RWR84S1R47FSBSL-ND
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47 OHM 7W 1% WW AXIAL - RWR84S1R47FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 7W 1% WW AXIAL
RWR84S1R47FSBSL
RES 1.47 OHM 7W 1% WW AXIAL RWR84S1R47FSBSL
RES 1.47ohm 7W 1% WW AXIAL

RES 1.47ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R47FSBSL RWR84S1R47FSBSL-ND RWR84S1R47FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.47 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details