Vishay Intertechnology, Inc. RES 12.1 OHM 7W 1% WW AXIAL RWR84S12R1FSS73

Description
RES 12.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 7W 1% WW AXIAL - RWR84S12R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 7W 1% WW AXIAL
RWR84S12R1FSS73
RES 12.1 OHM 7W 1% WW AXIAL RWR84S12R1FSS73
RES 12.1ohm 7W 1% WW AXIAL

RES 12.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S12R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S12R1FSS73-ND
Through Hole Resistors RWR84S12R1FSS73-ND
12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S12R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S12R1FSS73
Wirewound Resistors 3110-RWR84S12R1FSS73
EGS-10-80 12.1 1% RWR84S12R1FS S73

EGS-10-80 12.1 1% RWR84S12R1FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S12R1FSS73 RWR84S12R1FSS73-ND 3110-RWR84S12R1FSS73
Product Name RES 12.1 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers