Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R47FSRSL

Description
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R47FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R47FSRSL-ND
Through Hole Resistors RWR84S1R47FSRSL-ND
1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47 OHM 7W 1% WW AXIAL - RWR84S1R47FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 7W 1% WW AXIAL
RWR84S1R47FSRSL
RES 1.47 OHM 7W 1% WW AXIAL RWR84S1R47FSRSL
RES 1.47ohm 7W 1% WW AXIAL

RES 1.47ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R47FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R47FSRSL
Wirewound Resistors 3110-RWR84S1R47FSRSL
EGS-10-80 1.47 1% RWR84S1R47FS RSL

EGS-10-80 1.47 1% RWR84S1R47FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R47FSRSL-ND RWR84S1R47FSRSL 3110-RWR84S1R47FSRSL
Product Name Through Hole Resistors RES 1.47 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers