Vishay Intertechnology, Inc. Wirewound Resistors RWR84S14R7FRRSL

Description
EGS-10-80 14.7 1% RWR84S14R7FR RSL
Request a Quote Datasheet
Description
EGS-10-80 14.7 1% RWR84S14R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S14R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R7FRRSL
Wirewound Resistors 3110-RWR84S14R7FRRSL
EGS-10-80 14.7 1% RWR84S14R7FR RSL

EGS-10-80 14.7 1% RWR84S14R7FR RSL

Supplier's Site Datasheet
RES 14.7 OHM 7W 1% WW AXIAL - RWR84S14R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 7W 1% WW AXIAL
RWR84S14R7FRRSL
RES 14.7 OHM 7W 1% WW AXIAL RWR84S14R7FRRSL
RES 14.7ohm 7W 1% WW AXIAL

RES 14.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S14R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R7FRRSL-ND
Through Hole Resistors RWR84S14R7FRRSL-ND
14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S14R7FRRSL RWR84S14R7FRRSL RWR84S14R7FRRSL-ND
Product Name Wirewound Resistors RES 14.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details