Texas Instruments Datasheets for Logic Latches
Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits.
Logic Latches: Learn more
| Product Name | Notes |
|---|---|
| 10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-CDIP -55 to 125 | |
| 10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-PDIP -40 to 85 | |
| 10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-SOIC -40 to 85 | |
| 10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-SSOP -40 to 85 | |
| 10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-TSSOP -40 to 85 | |
| 10-Bit Bus-Interface D-Type Latches with 3-State Outputs 28-LCCC -55 to 125 | |
| 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85 | |
| 12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs 56-SSOP -40 to 85 | |
| 16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85 | |
| 16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85 | |
| 18-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85 | |
| 20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85 | |
| 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85 | |
| 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-TSSOP -40 to 85 | |
| 4-Bit Bistable Latches 16-CDIP -55 to 125 | |
| 8-Bit Addressable Latches 16-CDIP -55 to 125 | |
| 9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-PDIP -40 to 85 | |
| 9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85 | |
| 9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85 | |
| Automotive Catalog Octal Transparent D-Type Latch With 3-State Outputs 20-SOIC -40 to 125 | |
| Automotive Catalog Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 125 | |
| Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125 | |
| Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125 | |
| CMOS 8-Bit Addressable Latch 16-CDIP -55 to 125 | |
| Enhanced Product 16-Bit D-Type Transparent Latch With 3-State Outputs 48-SSOP -40 to 125 | |
| Enhanced Product 16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -55 to 125 | |
| Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85 | |
| Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -55 to 125 | |
| Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85 | |
| Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic 8-Bit Addressable Latch 16-PDIP -55 to 125 | |
| High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-PDIP -55 to 125 | |
| High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-TSSOP -55 to 125 | |
| High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125 | |
| High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125 | |
| High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SSOP -55 to 125 | |
| Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125 | |
| Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125 | |
| Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125 | |
| Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85 | |
| Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85 | |
| Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SSOP -40 to 85 | |
| Octal Transparent D-Type Latch With 3-State Outputs 0- 0 to 0 | |
| Octal Transparent D-Type Latch With 3-State Outputs 0- | |
| Octal Transparent D-Type Latches with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125 | |
| Octal Transparent D-Type Latches with 3-State Outputs 20-LCCC -55 to 125 | |
| Octal Transparent D-Type Latches with 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85 | |
| Octal Transparent D-Type Latches with 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85 | |
| Quadruple /S-/R Latches 16-CDIP -55 to 125 |
| << Prev | Next >> |