Texas Instruments SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573AN

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs - SN74ABT573AN - Texas Instruments
Dallas, TX, United States
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs
SN74ABT573AN
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573AN
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Latches - 296-4034-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT573AN
142654-SN74ABT573AN
Logic - Logic - Latches - SN74ABT573AN 142654-SN74ABT573AN
Manufacturer: Texas Instruments Win Source Part Number: 142654-SN74ABT573AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 4ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142654-SN74ABT573AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74ABT573AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ABT573AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT573AN
Integrated Circuits (ICs) - Logic - Latches SN74ABT573AN
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT573AN 296-4034-5-ND 142654-SN74ABT573AN SN74ABT573AN SN74ABT573AN
Product Name SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ABT573AN Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 30 mA
Propagation Delay 6.2 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601M2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers