Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C, with 64-mA sink current and 32-mA source current, compliant with TTL input and output levels and featuring I-off for partial-power-down operation.
Octal Transparent D-Type Latches with 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRANS D LATCH 3ST 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT573CTSOCG4 | CY74FCT573CTSOCG4-ND | CY74FCT573CTSOCG4 | CY74FCT573CTSOCG4 | CY74FCT573CTSOCG4 |
| Product Name | CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Operating Current | 0.2000 mA | ||||
| Propagation Delay | 4.7 ns | 2 ns | 2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |