Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ACT563NSRG4

Description
Win Source Part Number: 1257400-SN74ACT563NS RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 6.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT563 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257400-SN74ACT563NS RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 6.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT563 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257400-SN74ACT563NSRG4
Integrated Circuits (ICs) - Logic - Latches 1257400-SN74ACT563NSRG4
Win Source Part Number: 1257400-SN74ACT563NS RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 6.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT563 Product Status: Obsolete

Win Source Part Number: 1257400-SN74ACT563NSRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 6.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ACT563
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74ACT563NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - SN74ACT563NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT563NSRG4
Logic - Latches SN74ACT563NSRG4
IC D-TYPE LATCH SGL 3-ST 20SO

IC D-TYPE LATCH SGL 3-ST 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257400-SN74ACT563NSRG4 SN74ACT563NSRG4 SN74ACT563NSRG4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F563SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC373D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details