Texas Instruments SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs SN74ABTH16260DLR

Description
12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABTH16260DLR is a 12-bit to 24-bit multiplexed D-type latch with 3-state outputs, housed in a 56-pin SSOP (DL) package. It operates over a temperature range of -40°C to 85°C, features bus-hold circuitry on data inputs, and has high-drive outputs with -32 mA I_OH and 64 mA I_OL. The device supports a distributed V_CC and GND pin configuration to minimize switching noise and maintains a high-impedance state during power-up and power-down. It exceeds 2000 V ESD protection per MIL-STD-883, Method 3015, and 500 mA latch-up current per JEDEC JESD-17.

Datasheet Summary
Powered by GS/AI

The SN74ABTH16260DLR is a 12-bit to 24-bit multiplexed D-type latch with 3-state outputs, housed in a 56-pin SSOP (DL) package. It operates over a temperature range of -40°C to 85°C, features bus-hold circuitry on data inputs, and has high-drive outputs with -32 mA I_OH and 64 mA I_OL. The device supports a distributed V_CC and GND pin configuration to minimize switching noise and maintains a high-impedance state during power-up and power-down. It exceeds 2000 V ESD protection per MIL-STD-883, Method 3015, and 500 mA latch-up current per JEDEC JESD-17.

Suppliers

Company
Product
Description
Supplier Links
SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs - SN74ABTH16260DLR - Texas Instruments
Dallas, TX, United States
SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs
SN74ABTH16260DLR
SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs SN74ABTH16260DLR
12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-1446-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABTH16260DLR
029673-SN74ABTH16260DLR
Logic - Logic - Latches - SN74ABTH16260DLR 029673-SN74ABTH16260DLR
Manufacturer: Texas Instruments Win Source Part Number: 029673-SN74ABTH16260 DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 3.2ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029673-SN74ABTH16260DLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 3.2ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABTH16260DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABTH16260DLR
Integrated Circuits (ICs) - Logic - Latches SN74ABTH16260DLR
IC 12-24 BIT MUX D LATCH 56-SSOP

IC 12-24 BIT MUX D LATCH 56-SSOP

Supplier's Site
Latches - SN74ABTH16260DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

Buy Now
Logic - Latches - SN74ABTH16260DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABTH16260DLR
Logic - Latches SN74ABTH16260DLR
IC 12-24 BIT MUX D LATCH 56-SSOP

IC 12-24 BIT MUX D LATCH 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABTH16260DLR 296-1446-2-ND 029673-SN74ABTH16260DLR SN74ABTH16260DLR SN74ABTH16260DLR SN74ABTH16260DLR
Product Name SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ABTH16260DLR Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 63 mA
Propagation Delay 5.9 ns 3.2 ns 3.2 ns 3.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers