The SN74ABT843 is a 9-bit bus-interface D-type latch with 3-state outputs, designed for driving highly capacitive or low-impedance loads such as bus lines. It is available in a plastic DIP (NT) package and operates over a temperature range of -40°C to 85°C. The device features high-drive outputs (-32 mA sourcing, 64 mA sinking), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and outputs that remain in a high-impedance state during power-up, power-down, and when the output-enable input is high. The supply voltage range is 4.5 V to 5.5 V, and it complies with TTL voltage levels.
9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-PDIP -40 to 85
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Win Source Part Number: 1257431-SN74ABT843NT
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tube
Standard Package: 15
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 4.4ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT843NTE4,-296
Base Product Number: 74ABT843
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
IC 10BIT BUS INT D LATCH 24-DIP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT843NT | 296-4104-5-ND | 1257431-SN74ABT843NT | SN74ABT843NT | SN74ABT843NT |
| Product Name | SN74ABT843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 34 mA | ||||
| Propagation Delay | 7.2 ns | 4.4 ns | 4.4 ns |