CY74FCT162373ATPAC -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
CY74FCT162373ATPAC
Description
BUS DRIVER, FCT SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CY74FCT162373ATPAC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Latch Type
Addressable D
Supply Voltage
7 V
Propagation Delay
25 ns
View Details