Texas Instruments High-Performance Analog Logic - Latches SN74AC563NSRE4

Description
IC OCTAL D TRANSP LATCH 20SO
Datasheet
Description
IC OCTAL D TRANSP LATCH 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AC563NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC563NSRE4
Logic - Latches SN74AC563NSRE4
IC OCTAL D TRANSP LATCH 20SO

IC OCTAL D TRANSP LATCH 20SO

Supplier's Site Datasheet
Latches - SN74AC563NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74AC563NSRE4 SN74AC563NSRE4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Latches - 1727-3339-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LCX162373MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Transparent Latch - 74FCT573CTQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
2 suppliers