Texas Instruments CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs CY74FCT841ATSOCT

Description
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs
CY74FCT841ATSOCT
CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs CY74FCT841ATSOCT
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Latches - CY74FCT841ATSOCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet
Latches - CY74FCT841ATSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CY74FCT841ATSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT841ATSOCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT841ATSOCT
IC 10BIT BUSINT LATCH3ST 24-SOIC

IC 10BIT BUSINT LATCH3ST 24-SOIC

Supplier's Site
Logic - Latches - CY74FCT841ATSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT841ATSOCT
Logic - Latches CY74FCT841ATSOCT
IC 10BIT BUSINT LATCH3ST 24-SOIC

IC 10BIT BUSINT LATCH3ST 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT841ATSOCT CY74FCT841ATSOCT-ND CY74FCT841ATSOCT CY74FCT841ATSOCT CY74FCT841ATSOCT
Product Name CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 9 ns 1.5 ns 1.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HC259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details