Texas Instruments High-Performance Analog Logic - Latches SN74AC563NSRG4

Description
IC D-TYPE LATCH SGL 3-ST 20SO
Datasheet
Description
IC D-TYPE LATCH SGL 3-ST 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74AC563NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC563NSRG4
Logic - Latches SN74AC563NSRG4
IC D-TYPE LATCH SGL 3-ST 20SO

IC D-TYPE LATCH SGL 3-ST 20SO

Supplier's Site Datasheet
Latches - SN74AC563NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74AC563NSRG4 SN74AC563NSRG4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers