Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ABT573AGQNR

Description
Win Source Part Number: 1257446-SN74ABT573AG QNR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12087-2R,-296-12 087-1,296-12087-6,29 6-12087-1R,-SN74ABT5 73AGQNRR,-296-12087- 1,296-12087-6R,296-1 2087-2,296-12087-1 Base Product Number: 74ABT573 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257446-SN74ABT573AG QNR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12087-2R,-296-12 087-1,296-12087-6,29 6-12087-1R,-SN74ABT5 73AGQNRR,-296-12087- 1,296-12087-6R,296-1 2087-2,296-12087-1 Base Product Number: 74ABT573 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257446-SN74ABT573AGQNR
Integrated Circuits (ICs) - Logic - Latches 1257446-SN74ABT573AGQNR
Win Source Part Number: 1257446-SN74ABT573AG QNR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12087-2R,-296-12 087-1,296-12087-6,29 6-12087-1R,-SN74ABT5 73AGQNRR,-296-12087- 1,296-12087-6R,296-1 2087-2,296-12087-1 Base Product Number: 74ABT573 Product Status: Obsolete

Win Source Part Number: 1257446-SN74ABT573AGQNR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 4ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-VFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12087-2R,-296-12087-1,296-12087-6,296-12087-1R,-SN74ABT573AGQNRR,-296-12087-1,296-12087-6R,296-12087-2,296-12087-1
Base Product Number: 74ABT573
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74ABT573AGQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now
Logic - Latches - SN74ABT573AGQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT573AGQNR
Logic - Latches SN74ABT573AGQNR
IC OCT TRNSP D-TYP LTCH 20-BGA

IC OCT TRNSP D-TYP LTCH 20-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257446-SN74ABT573AGQNR SN74ABT573AGQNR SN74ABT573AGQNR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Propagation Delay 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74ABT373CSJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal Latched Transceiver - 74FCT543CTSOG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details