Texas Instruments Latches CLVTH32373IGKEREP

Description
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)
Datasheet
Description
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CLVTH32373IGKEREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

Buy Now
Logic - Latches - CLVTH32373IGKEREP - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CLVTH32373IGKEREP
Logic - Latches CLVTH32373IGKEREP
IC 32BIT TRANSP D-LATCH 96-LFBGA

IC 32BIT TRANSP D-LATCH 96-LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CLVTH32373IGKEREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CLVTH32373IGKEREP
Integrated Circuits (ICs) - Logic - Latches CLVTH32373IGKEREP
IC 32BIT TRANSP D-LATCH 96-LFBGA

IC 32BIT TRANSP D-LATCH 96-LFBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CLVTH32373IGKEREP CLVTH32373IGKEREP CLVTH32373IGKEREP
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3.6V; 2.7V ~ 3.6V 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 96-LFBGA; BGA
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC373PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details