Texas Instruments High-Performance Analog Latches CLVTH16373IGQLREP

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CLVTH16373IGQLREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now
Logic - Latches - CLVTH16373IGQLREP - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CLVTH16373IGQLREP
Logic - Latches CLVTH16373IGQLREP
IC 16BIT TRANSP D-LATCH 56-BGA

IC 16BIT TRANSP D-LATCH 56-BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CLVTH16373IGQLREP CLVTH16373IGQLREP
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFBGA; BGA
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Logic - Latches - 74LVCH32373AEC,551 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic Family / Base Number Nexperia - 24AC3285 - Newark, An Avnet Company
Specs
Propagation Delay 18.8 ns
Package Type TSSOP; TSSOP
Number of Pins 20
View Details