High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 125522-CD74HCT573E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 35ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Octal transparent D latch,CD74HCT573E
74HCT CMOS, 74HCT573, DIP20, 5.5V; Logic Family / Base Number:74HCT573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:35ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC OCT LATCH TRANSP 3/ST 20-DIP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT573E | 125522-CD74HCT573E | 296-2128-5-ND | 1449894 | 28AH2055 | CD74HCT573E | CD74HCT573E | CD74HCT573E |
| Product Name | CD74HCT573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Logic - Logic - Latches - CD74HCT573E | Latches | Latch ICs | 74Hct Cmos, 74Hct573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | Transparent-D; D type | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | 3 state | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 40 ns | 35 ns | 35 ns | 35 ns | 35 ns |