Texas Instruments SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373NSR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT373NSR - Texas Instruments
Dallas, TX, United States
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT373NSR
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373NSR
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ACT373NSR
1253342-SN74ACT373NSR
Logic - Logic - Latches - SN74ACT373NSR 1253342-SN74ACT373NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253342-SN74ACT373NS R Packaging: Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 8.5ns Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74ACT373 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253342-SN74ACT373NSR
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 8.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT373
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Latches - 296-29367-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - SN74ACT373NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ACT373NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT373NSR
Integrated Circuits (ICs) - Logic - Latches SN74ACT373NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - SN74ACT373NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT373NSR
Logic - Latches SN74ACT373NSR
IC OCT D TRANSP LATCH 3ST 20SO

IC OCT D TRANSP LATCH 3ST 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT373NSR 1253342-SN74ACT373NSR 296-29367-2-ND SN74ACT373NSR SN74ACT373NSR SN74ACT373NSR
Product Name SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74ACT373NSR Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 8.5 ns 8.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QLA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
2 suppliers
CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HCT373F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers