Texas Instruments SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT162841DL

Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT162841DL - Texas Instruments
Dallas, TX, United States
SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT162841DL
SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT162841DL
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-3898-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1042456-SN74ABT162841DL
Integrated Circuits (ICs) - Logic - Latches 1042456-SN74ABT162841DL
Win Source Part Number: 1042456-SN74ABT16284 1DL Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 3.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY74FCT16823CTPVC; CY74FCT16841ATPVC; CY74FCT16841CTPVC; 74FCT162823CTPVG; 74FCT162823ATPVG; 74FCT16374ATPVG; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3898-5,-SN74ABT 162841DLG4,-SN74ABT1 62841DLG4-NDR,SN74AB T162841DLG4-ND,296-3 898-5-NDR,2156-SN74A BT162841DL,TEXTISSN7 4ABT162841DL,296-389 8-5,SN74ABT162841DLG 4,-296-3898-5-ND,-SN 74ABT162841DL-NDR Base Product Number: 74ABT162841

Win Source Part Number: 1042456-SN74ABT162841DL
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Delay Time - Propagation: 3.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CY74FCT16823CTPVC; CY74FCT16841ATPVC; CY74FCT16841CTPVC; 74FCT162823CTPVG; 74FCT162823ATPVG; 74FCT16374ATPVG;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-3898-5,-SN74ABT162841DLG4,-SN74ABT162841DLG4-NDR,SN74ABT162841DLG4-ND,296-3898-5-NDR,2156-SN74ABT162841DL,TEXTISSN74ABT162841DL,296-3898-5,SN74ABT162841DLG4,-296-3898-5-ND,-SN74ABT162841DL-NDR
Base Product Number: 74ABT162841

Buy Now Datasheet
Latches - SN74ABT162841DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ABT162841DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT162841DL
Integrated Circuits (ICs) - Logic - Latches SN74ABT162841DL
IC 20BIT BUS-INT D-LATCH 56-SSOP

IC 20BIT BUS-INT D-LATCH 56-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT162841DL 296-3898-5-ND 1042456-SN74ABT162841DL SN74ABT162841DL SN74ABT162841DL
Product Name SN74ABT162841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 89 mA
Propagation Delay 6 ns 3.5 ns 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L08DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
2 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers