High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-PDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC OCT TRANSP LTCH INV 3ST 20DIP
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT533E | 296-2152-5-ND | CD74HCT533E | CD74HCT533E | CD74HCT533E |
| Product Name | CD74HCT533 High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0800 mA | ||||
| Propagation Delay | 43 ns | 14 ns | 14 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |