High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028510-CD74HCT259MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 16ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC 8BIT ADDRESSABLE LATCH 16SOIC
IC 8BIT ADDRESSABLE LATCH 16SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT259MT | 1028510-CD74HCT259MT | 296-CD74HCT259MTTR-ND | CD74HCT259MT | CD74HCT259MT | CD74HCT259MT |
| Product Name | CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch | Logic - Logic - Latches - CD74HCT259MT | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Addressable D | Addressable D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 49 ns | 16 ns | 16 ns | 16 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |