The SN74ACT373N is an octal D-type transparent latch featuring 3-state outputs, designed for operation within a voltage range of 4.5V to 5.5V. It is compatible with TTL voltage levels and can accept input voltages up to 5.5V. The device exhibits a maximum propagation delay (t_pd) of 10ns at 5V, making it suitable for high-speed applications. The latches are particularly effective for driving capacitive loads and can be utilized in various applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SN74ACT373N is available in a 20-pin PDIP package and operates within a temperature range of -40°C to 85°C.
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 128209-SN74ACT373N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.5ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ACT373N | 296-4422-5-ND | 128209-SN74ACT373N | SN74ACT373N | SN74ACT373N |
| Product Name | SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ACT373N | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 11.5 ns | 8.5 ns | 8.5 ns |